PMC Engineering LLC Miniature High Speed Laser Ride Height Sensor for Motorsports RHL4 Series

Description
The RHL4 Series of Miniature laser ride height sensors are designed to withstand the harsh environment of industrial and motorsport applications. The sensor has a small diameter visible laser which is reflected off the track surface to a precision CCD detector which determines the height from the ground. Typical applications include: Ride Height - Chassis Distortion - Bodywork Deflection - Suspension Setup New Miniature Size (1.7 oz without cable or mating connector) 8 inch Range 32 to 185°F Temperature Range 4KHz Measurement Rate Replaceable Lens ±0.1% Linearity
Description
The RHL4 Series of Miniature laser ride height sensors are designed to withstand the harsh environment of industrial and motorsport applications. The sensor has a small diameter visible laser which is reflected off the track surface to a precision CCD detector which determines the height from the ground. Typical applications include: Ride Height - Chassis Distortion - Bodywork Deflection - Suspension Setup New Miniature Size (1.7 oz without cable or mating connector) 8 inch Range 32 to 185°F Temperature Range 4KHz Measurement Rate Replaceable Lens ±0.1% Linearity

Suppliers

Company
Product
Description
Supplier Links
Miniature High Speed Laser Ride Height Sensor for Motorsports - RHL4 Series - PMC Engineering LLC
Danbury, CT, USA
Miniature High Speed Laser Ride Height Sensor for Motorsports
RHL4 Series
Miniature High Speed Laser Ride Height Sensor for Motorsports RHL4 Series
The RHL4 Series of Miniature laser ride height sensors are designed to withstand the harsh environment of industrial and motorsport applications. The sensor has a small diameter visible laser which is reflected off the track surface to a precision CCD detector which determines the height from the ground. Typical applications include: Ride Height - Chassis Distortion - Bodywork Deflection - Suspension Setup New Miniature Size (1.7 oz without cable or mating connector) 8 inch Range 32 to 185°F Temperature Range 4KHz Measurement Rate Replaceable Lens ±0.1% Linearity

The RHL4 Series of Miniature laser ride height sensors are designed to withstand the harsh environment of industrial and motorsport applications. The sensor has a small diameter visible laser which is reflected off the track surface to a precision CCD detector which determines the height from the ground.

Typical applications include: Ride Height - Chassis Distortion - Bodywork Deflection - Suspension Setup

  • New Miniature Size (1.7 oz without cable or mating connector)
  • 8 inch Range
  • 32 to 185°F Temperature Range
  • 4KHz Measurement Rate
  • Replaceable Lens
  • ±0.1% Linearity
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Linear Position Sensors
Product Number RHL4 Series
Product Name Miniature High Speed Laser Ride Height Sensor for Motorsports
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 24 inch (610 mm)
Linearity 0.1000 ±% Full Scale
Resolution 0.0203 mm (8.00E-4 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL042 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.3150 inch (8 mm)
Repeatability 0.0062 mils (0.1580 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details