The PM is a multipurpose, easy to use digital process meter ideal for level, flow rate, temperature, or pressure transmitter applications. It accepts current and voltage signals. Three of the front panel buttons can be custom programmed for a specific operation.
| PMC Engineering LLC | |
|---|---|
| Product Category | Level Controllers |
| Product Number | PM Series |
| Product Name | Dual-Line Six-Digit Process Meters |
| Controller Type | Flow; Pressure |
| Control | Limit |
| Features | Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control |
| Form Factor | Chassis |
| Interface | Digital Front Panel |