PMC Engineering LLC Rotary Potentiometer for Motorsports KR22 Series

Description
The KR22 Series of rotary potentiometers are designed to withstand the harsh environments of motorsport and automotive testing applications. Using proven 'conductive plastic' technology, the sensors offer high performance and reliability at temperatures up to ±350°F. With a small and lightweight 0.88 inch diameter body these are ideal for many applications within both motorsport and automotive testing and development programs. Available in either singe (3 wire) or dual (6 wire) outputs. the modular design allows for various mounting arrangements for the sensor and also importantly the different shaft/drive types. Typical applications include: Throttle Position - Steering Angle - Pedal Position - Gear Position - Aero Surfaces Features Compact Design 0.5% Linearity 350°F Operation Lightweight IP65 or IP67 Sealing Rugged Construction
Description
The KR22 Series of rotary potentiometers are designed to withstand the harsh environments of motorsport and automotive testing applications. Using proven 'conductive plastic' technology, the sensors offer high performance and reliability at temperatures up to ±350°F. With a small and lightweight 0.88 inch diameter body these are ideal for many applications within both motorsport and automotive testing and development programs. Available in either singe (3 wire) or dual (6 wire) outputs. the modular design allows for various mounting arrangements for the sensor and also importantly the different shaft/drive types. Typical applications include: Throttle Position - Steering Angle - Pedal Position - Gear Position - Aero Surfaces Features Compact Design 0.5% Linearity 350°F Operation Lightweight IP65 or IP67 Sealing Rugged Construction

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer for Motorsports - KR22 Series - PMC Engineering LLC
Danbury, CT, USA
Rotary Potentiometer for Motorsports
KR22 Series
Rotary Potentiometer for Motorsports KR22 Series
The KR22 Series of rotary potentiometers are designed to withstand the harsh environments of motorsport and automotive testing applications. Using proven 'conductive plastic' technology, the sensors offer high performance and reliability at temperatures up to ±350°F. With a small and lightweight 0.88 inch diameter body these are ideal for many applications within both motorsport and automotive testing and development programs. Available in either singe (3 wire) or dual (6 wire) outputs. the modular design allows for various mounting arrangements for the sensor and also importantly the different shaft/drive types. Typical applications include: Throttle Position - Steering Angle - Pedal Position - Gear Position - Aero Surfaces Features Compact Design 0.5% Linearity 350°F Operation Lightweight IP65 or IP67 Sealing Rugged Construction

The KR22 Series of rotary potentiometers are designed to withstand the harsh environments of motorsport and automotive testing applications.

Using proven 'conductive plastic' technology, the sensors offer high performance and reliability at temperatures up to ±350°F.

With a small and lightweight 0.88 inch diameter body these are ideal for many applications within both motorsport and automotive testing and development programs.

Available in either singe (3 wire) or dual (6 wire) outputs. the modular design allows for various mounting arrangements for the sensor and also importantly the different shaft/drive types.

Typical applications include: Throttle Position - Steering Angle - Pedal Position - Gear Position - Aero Surfaces

Features

  • Compact Design
  • 0.5% Linearity
  • 350°F Operation
  • Lightweight
  • IP65 or IP67 Sealing
  • Rugged Construction
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Potentiometers, Rheostats, and Trimmers
Product Number KR22 Series
Product Name Rotary Potentiometer for Motorsports
Technology / Construction Conductive Plastic
Mounting / Packaging Bolt-on Chassis
Potentiometer Type Standard Potentiometer
Potentiometer Category Industrial
Configuration Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 361864 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 10000 ohms
Operating AC Voltage 300 volts
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-0066 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details