PMC Engineering LLC Miniature Dual & Triaxial Accelerometer, KA Sensors Motorsport KAT Series

Description
KAT Series of low bandwidth accelerometers offer a compact and rugged solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. The low bandwidth sensor eliminates high frequency chassis vibrations, therefore allowing low frequency events to be detected and measured. Typical applications include: Braking - Suspension Test - Aero Performance - Structural Analysis - Launch Control Features Miniature Size ±2g or ±10g Range 0 to 20 Hz Bandwidth Ruggedized Construction 3 Axis of Measurement ±20000 Over Range
Description
KAT Series of low bandwidth accelerometers offer a compact and rugged solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. The low bandwidth sensor eliminates high frequency chassis vibrations, therefore allowing low frequency events to be detected and measured. Typical applications include: Braking - Suspension Test - Aero Performance - Structural Analysis - Launch Control Features Miniature Size ±2g or ±10g Range 0 to 20 Hz Bandwidth Ruggedized Construction 3 Axis of Measurement ±20000 Over Range

Suppliers

Company
Product
Description
Supplier Links
Miniature Dual & Triaxial Accelerometer, KA Sensors Motorsport - KAT Series - PMC Engineering LLC
Danbury, CT, USA
Miniature Dual & Triaxial Accelerometer, KA Sensors Motorsport
KAT Series
Miniature Dual & Triaxial Accelerometer, KA Sensors Motorsport KAT Series
KAT Series of low bandwidth accelerometers offer a compact and rugged solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. The low bandwidth sensor eliminates high frequency chassis vibrations, therefore allowing low frequency events to be detected and measured. Typical applications include: Braking - Suspension Test - Aero Performance - Structural Analysis - Launch Control Features Miniature Size ±2g or ±10g Range 0 to 20 Hz Bandwidth Ruggedized Construction 3 Axis of Measurement ±20000 Over Range

KAT Series of low bandwidth accelerometers offer a compact and rugged solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. The low bandwidth sensor eliminates high frequency chassis vibrations, therefore allowing low frequency events to be detected and measured.

Typical applications include: Braking - Suspension Test - Aero Performance - Structural Analysis - Launch Control

Features

  • Miniature Size
  • ±2g or ±10g Range
  • 0 to 20 Hz Bandwidth
  • Ruggedized Construction
  • 3 Axis of Measurement
  • ±20000 Over Range
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Accelerometers
Product Number KAT Series
Product Name Miniature Dual & Triaxial Accelerometer, KA Sensors Motorsport
Measurement Axes Biaxial; Triaxial
Device Category Sensor / Transducer
Sensor Outputs Voltage: 0.5V to 4.5V
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20011371-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 10 g
Frequency Range 0.0 to 1500 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details