PMC Engineering LLC Differential Pressure Transducer for Motorsports KAP Series

Description
The KAP Series of cost effective high performance pressure transducers have been designed for dynamic pressure measurements using a Pitot tube in demanding motorsport and automotive applications. The transducers offer a high level of reliability and endurance, they are protected against high vibration, shock and temperatures found in motorsport. The sensor is also suitable for wet/wet installations. The KAP Series are race proven and can be found in many race series around the world. See the separate datasheet (KAPT) for details of the standard and custom Pitot Tubes that can be supplied. Typical applications include: Air Speed - Aerodynamics Features Miniature Size 25, 50, 75 mbar Range Rugged Construction Amplified Output ±0.5% Accuracy Wet/Wet Applications
Description
The KAP Series of cost effective high performance pressure transducers have been designed for dynamic pressure measurements using a Pitot tube in demanding motorsport and automotive applications. The transducers offer a high level of reliability and endurance, they are protected against high vibration, shock and temperatures found in motorsport. The sensor is also suitable for wet/wet installations. The KAP Series are race proven and can be found in many race series around the world. See the separate datasheet (KAPT) for details of the standard and custom Pitot Tubes that can be supplied. Typical applications include: Air Speed - Aerodynamics Features Miniature Size 25, 50, 75 mbar Range Rugged Construction Amplified Output ±0.5% Accuracy Wet/Wet Applications

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transducer for Motorsports - KAP Series - PMC Engineering LLC
Danbury, CT, USA
Differential Pressure Transducer for Motorsports
KAP Series
Differential Pressure Transducer for Motorsports KAP Series
The KAP Series of cost effective high performance pressure transducers have been designed for dynamic pressure measurements using a Pitot tube in demanding motorsport and automotive applications. The transducers offer a high level of reliability and endurance, they are protected against high vibration, shock and temperatures found in motorsport. The sensor is also suitable for wet/wet installations. The KAP Series are race proven and can be found in many race series around the world. See the separate datasheet (KAPT) for details of the standard and custom Pitot Tubes that can be supplied. Typical applications include: Air Speed - Aerodynamics Features Miniature Size 25, 50, 75 mbar Range Rugged Construction Amplified Output ±0.5% Accuracy Wet/Wet Applications

The KAP Series of cost effective high performance pressure transducers have been designed for dynamic pressure measurements using a Pitot tube in demanding motorsport and automotive applications.

The transducers offer a high level of reliability and endurance, they are protected against high vibration, shock and temperatures found in motorsport. The sensor is also suitable for wet/wet installations.

The KAP Series are race proven and can be found in many race series around the world.

See the separate datasheet (KAPT) for details of the standard and custom Pitot Tubes that can be supplied.

Typical applications include: Air Speed - Aerodynamics

Features

  • Miniature Size
  • 25, 50, 75 mbar Range
  • Rugged Construction
  • Amplified Output
  • ±0.5% Accuracy
  • Wet/Wet Applications
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number KAP Series
Product Name Differential Pressure Transducer for Motorsports
Device Category Sensor or Transducer
Sensor Technology Pitot Tube
Measurement Type Differential
Media Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Differrential Pressure Switch - J21K Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential; Vacuum
View Details
Pressure Sensors, Transducers - Industrial - 1882-6052353-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Transducers - 11024311-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 25 psi (17.59 m H2O)
View Details
Pneumatic Pressure Sensors - 1215531 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Media Gas; Air
View Details