PMC Engineering LLC Miniature Hub Accelerometer, KA Sensors Motorsport KAH Series

Description
KAH Series of accelerometers offer a compact and rugged solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. Typical applications include: Braking - Suspension Test - Aero Performance - Structural Analysis - Launch Control KAH Series Hub Accelerometer Miniature Size ±2g or ±200g Range 1 Axis of Measurement Ruggedized Construction DC Response Built-In Amplifier
Description
KAH Series of accelerometers offer a compact and rugged solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. Typical applications include: Braking - Suspension Test - Aero Performance - Structural Analysis - Launch Control KAH Series Hub Accelerometer Miniature Size ±2g or ±200g Range 1 Axis of Measurement Ruggedized Construction DC Response Built-In Amplifier

Suppliers

Company
Product
Description
Supplier Links
Miniature Hub Accelerometer, KA Sensors Motorsport - KAH Series - PMC Engineering LLC
Danbury, CT, USA
Miniature Hub Accelerometer, KA Sensors Motorsport
KAH Series
Miniature Hub Accelerometer, KA Sensors Motorsport KAH Series
KAH Series of accelerometers offer a compact and rugged solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. Typical applications include: Braking - Suspension Test - Aero Performance - Structural Analysis - Launch Control KAH Series Hub Accelerometer Miniature Size ±2g or ±200g Range 1 Axis of Measurement Ruggedized Construction DC Response Built-In Amplifier

KAH Series of accelerometers offer a compact and rugged solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems.

Typical applications include: Braking - Suspension Test - Aero Performance - Structural Analysis - Launch Control

KAH Series Hub Accelerometer

  • Miniature Size
  • ±2g or ±200g Range
  • 1 Axis of Measurement
  • Ruggedized Construction
  • DC Response
  • Built-In Amplifier
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Accelerometers
Product Number KAH Series
Product Name Miniature Hub Accelerometer, KA Sensors Motorsport
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Voltage: 0.5V to 4.5V
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Accelerometers - 3022-005-N - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 5 g
Frequency Range 250 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details