PMC Engineering LLC Miniature Accelerometer, KA Sensors Motorsport KAE Series

Description
The KAE Series of miniature accelerometers offer a compact and rugged solution for the motor sports and automotive testing industries. The sensors offer 1 axis of measurement with integral signal conditioning to give a standard signal of 0.5 to 4.5V which is ideal for most data acquisition systems. Typical applications include: Braking - Suspension Test - Aero Performance - Structural Analysis - Launch Control Features Miniature Size ±2g to ±200g Single Axis DC Response Rugged Design Built-in Amplifier
Description
The KAE Series of miniature accelerometers offer a compact and rugged solution for the motor sports and automotive testing industries. The sensors offer 1 axis of measurement with integral signal conditioning to give a standard signal of 0.5 to 4.5V which is ideal for most data acquisition systems. Typical applications include: Braking - Suspension Test - Aero Performance - Structural Analysis - Launch Control Features Miniature Size ±2g to ±200g Single Axis DC Response Rugged Design Built-in Amplifier

Suppliers

Company
Product
Description
Supplier Links
Miniature Accelerometer, KA Sensors Motorsport - KAE Series - PMC Engineering LLC
Danbury, CT, USA
Miniature Accelerometer, KA Sensors Motorsport
KAE Series
Miniature Accelerometer, KA Sensors Motorsport KAE Series
The KAE Series of miniature accelerometers offer a compact and rugged solution for the motor sports and automotive testing industries. The sensors offer 1 axis of measurement with integral signal conditioning to give a standard signal of 0.5 to 4.5V which is ideal for most data acquisition systems. Typical applications include: Braking - Suspension Test - Aero Performance - Structural Analysis - Launch Control Features Miniature Size ±2g to ±200g Single Axis DC Response Rugged Design Built-in Amplifier

The KAE Series of miniature accelerometers offer a compact and rugged solution for the motor sports and automotive testing industries. The sensors offer 1 axis of measurement with integral signal conditioning to give a standard signal of 0.5 to 4.5V which is ideal for most data acquisition systems.

Typical applications include: Braking - Suspension Test - Aero Performance - Structural Analysis - Launch Control

Features

  • Miniature Size
  • ±2g to ±200g
  • Single Axis
  • DC Response
  • Rugged Design
  • Built-in Amplifier
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Accelerometers
Product Number KAE Series
Product Name Miniature Accelerometer, KA Sensors Motorsport
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Voltage: 0.5V to 4.5V
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Accelerometers - 3022-002-P - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 150 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details