PMC Engineering LLC Miniature Triaxial Accelerometer, KA Sensors Motorsport KAA3 Series

Description
KAA3 Series of triaxial (3 axis) accelerometers offer a compact and rugged solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. Supply of 5V or 8-16V. With a bandwidth of zero to 1500Hz these sensors are useful for applications within component and full vehicle testing and development programs. Features Miniature Size ±2g or ±200g Range 3 Axes of Measurement DC Response Built-In Amplifier
Description
KAA3 Series of triaxial (3 axis) accelerometers offer a compact and rugged solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. Supply of 5V or 8-16V. With a bandwidth of zero to 1500Hz these sensors are useful for applications within component and full vehicle testing and development programs. Features Miniature Size ±2g or ±200g Range 3 Axes of Measurement DC Response Built-In Amplifier

Suppliers

Company
Product
Description
Supplier Links
Miniature Triaxial Accelerometer, KA Sensors Motorsport - KAA3 Series - PMC Engineering LLC
Danbury, CT, USA
Miniature Triaxial Accelerometer, KA Sensors Motorsport
KAA3 Series
Miniature Triaxial Accelerometer, KA Sensors Motorsport KAA3 Series
KAA3 Series of triaxial (3 axis) accelerometers offer a compact and rugged solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. Supply of 5V or 8-16V. With a bandwidth of zero to 1500Hz these sensors are useful for applications within component and full vehicle testing and development programs. Features Miniature Size ±2g or ±200g Range 3 Axes of Measurement DC Response Built-In Amplifier

KAA3 Series of triaxial (3 axis) accelerometers offer a compact and rugged solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. Supply of 5V or 8-16V. With a bandwidth of zero to 1500Hz these sensors are useful for applications within component and full vehicle testing and development programs.

Features

  • Miniature Size
  • ±2g or ±200g Range
  • 3 Axes of Measurement
  • DC Response
  • Built-In Amplifier
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Accelerometers
Product Number KAA3 Series
Product Name Miniature Triaxial Accelerometer, KA Sensors Motorsport
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Voltage: 0.5V to 4.5V
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20008497-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 500 g
Frequency Range 0.0 to 2800 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details