PMC Engineering LLC Miniature Accelerometer, 1 or 2 Axis, KA Sensors Motorsport KAA Series

Description
KAA Series 1 and 2 Axis accelerometers offer a compact and robust solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. Supply can be either 5V or 8-16V and also specified as with a single or dual axis accelerometer. Typical applications include: Braking - Suspension Test - Aero Performance - Structural Analysis - Launch Control Features Miniature Size ±2g or ±200g Range Ruggedized Construction 1 or 2 Axis DC Response Built-In Amplifier
Description
KAA Series 1 and 2 Axis accelerometers offer a compact and robust solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. Supply can be either 5V or 8-16V and also specified as with a single or dual axis accelerometer. Typical applications include: Braking - Suspension Test - Aero Performance - Structural Analysis - Launch Control Features Miniature Size ±2g or ±200g Range Ruggedized Construction 1 or 2 Axis DC Response Built-In Amplifier

Suppliers

Company
Product
Description
Supplier Links
Miniature Accelerometer, 1 or 2 Axis, KA Sensors Motorsport - KAA Series - PMC Engineering LLC
Danbury, CT, USA
Miniature Accelerometer, 1 or 2 Axis, KA Sensors Motorsport
KAA Series
Miniature Accelerometer, 1 or 2 Axis, KA Sensors Motorsport KAA Series
KAA Series 1 and 2 Axis accelerometers offer a compact and robust solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. Supply can be either 5V or 8-16V and also specified as with a single or dual axis accelerometer. Typical applications include: Braking - Suspension Test - Aero Performance - Structural Analysis - Launch Control Features Miniature Size ±2g or ±200g Range Ruggedized Construction 1 or 2 Axis DC Response Built-In Amplifier

KAA Series 1 and 2 Axis accelerometers offer a compact and robust solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. Supply can be either 5V or 8-16V and also specified as with a single or dual axis accelerometer.

Typical applications include: Braking - Suspension Test - Aero Performance - Structural Analysis - Launch Control

Features

  • Miniature Size
  • ±2g or ±200g Range
  • Ruggedized Construction
  • 1 or 2 Axis
  • DC Response
  • Built-In Amplifier
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Accelerometers
Product Number KAA Series
Product Name Miniature Accelerometer, 1 or 2 Axis, KA Sensors Motorsport
Measurement Axes Single; Biaxial
Device Category Sensor / Transducer
Sensor Outputs Voltage: 0.5V to 4.5V
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10218037-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 200 g
Frequency Range 0.0 to 2700 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details