PMC Engineering LLC Relative Humidity Sensor H6000 & 6100

Description
The operating principle of these capacitive relative humidity sensors is based on the hygroscopic properties of a polymer coating, which changes capacitance in response to local RH. The polymer reaches equilibrium with the ambient RH quickly and reversibly, and changes its capacitance value depending on the humidity level. Suitable for corrosive atmosphere Teflon coating Capacitive thin film sensor Measuring range: 0–100% RH, Temp: -30 to +200°C / -22 to +365°F Mixing ratio: 250g/8.82oz water / Kg of dry air Low hysteresis Response time: 20 seconds
Description
The operating principle of these capacitive relative humidity sensors is based on the hygroscopic properties of a polymer coating, which changes capacitance in response to local RH. The polymer reaches equilibrium with the ambient RH quickly and reversibly, and changes its capacitance value depending on the humidity level. Suitable for corrosive atmosphere Teflon coating Capacitive thin film sensor Measuring range: 0–100% RH, Temp: -30 to +200°C / -22 to +365°F Mixing ratio: 250g/8.82oz water / Kg of dry air Low hysteresis Response time: 20 seconds

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity Sensor - H6000 & 6100 - PMC Engineering LLC
Danbury, CT, USA
Relative Humidity Sensor
H6000 & 6100
Relative Humidity Sensor H6000 & 6100
The operating principle of these capacitive relative humidity sensors is based on the hygroscopic properties of a polymer coating, which changes capacitance in response to local RH. The polymer reaches equilibrium with the ambient RH quickly and reversibly, and changes its capacitance value depending on the humidity level. Suitable for corrosive atmosphere Teflon coating Capacitive thin film sensor Measuring range: 0–100% RH, Temp: -30 to +200°C / -22 to +365°F Mixing ratio: 250g/8.82oz water / Kg of dry air Low hysteresis Response time: 20 seconds

The operating principle of these capacitive relative humidity sensors is based on the hygroscopic properties of a polymer coating, which changes capacitance in response to local RH. The polymer reaches equilibrium with the ambient RH quickly and reversibly, and changes its capacitance value depending on the humidity level.

  • Suitable for corrosive atmosphere
  • Teflon coating
  • Capacitive thin film sensor
  • Measuring range: 0–100% RH, Temp: -30 to +200°C / -22 to +365°F
  • Mixing ratio: 250g/8.82oz water / Kg of dry air
  • Low hysteresis
  • Response time: 20 seconds
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Moisture Meters
Product Number H6000 & 6100
Product Name Relative Humidity Sensor
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Air Humidity Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Portable Moisture Analyzer - TransPort Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Features Battery Powered
View Details
Electronic Hygrostat DCF 010 - 01012.0-20 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details