PMC Engineering LLC Miniature Submersible Datalogger Level Transmitter DL-MTM3211

Description
The PMC Water Level Datalogger is a simple, effective and economical system designed to measure water level using a datalogger and pressure sensor. The Water Level Datalogger is valuable in level monitoring applications such as aquifer characterization, environmental remediation, well or tank level recording, combined sewer overflow and sanitary sewer overflow. The submersible level sensor normally sold with the datalogger is the 0.39" diameter miniature version. However, the VL4511 offers similar performance with a 3/4" diameter housing. A Version of the VL5000 Series features a 1" diameter housing and both are compatible with the Datalogger. Sensor 0.39" diameter 0.25% accuracy Piezoresistive sensor Ranges up to 500 psi Datalogger 7 year battery life Windows Software Installs in 2" wells
Description
The PMC Water Level Datalogger is a simple, effective and economical system designed to measure water level using a datalogger and pressure sensor. The Water Level Datalogger is valuable in level monitoring applications such as aquifer characterization, environmental remediation, well or tank level recording, combined sewer overflow and sanitary sewer overflow. The submersible level sensor normally sold with the datalogger is the 0.39" diameter miniature version. However, the VL4511 offers similar performance with a 3/4" diameter housing. A Version of the VL5000 Series features a 1" diameter housing and both are compatible with the Datalogger. Sensor 0.39" diameter 0.25% accuracy Piezoresistive sensor Ranges up to 500 psi Datalogger 7 year battery life Windows Software Installs in 2" wells

Suppliers

Company
Product
Description
Supplier Links
Miniature Submersible Datalogger Level Transmitter - DL-MTM3211 - PMC Engineering LLC
Danbury, CT, USA
Miniature Submersible Datalogger Level Transmitter
DL-MTM3211
Miniature Submersible Datalogger Level Transmitter DL-MTM3211
The PMC Water Level Datalogger is a simple, effective and economical system designed to measure water level using a datalogger and pressure sensor. The Water Level Datalogger is valuable in level monitoring applications such as aquifer characterization, environmental remediation, well or tank level recording, combined sewer overflow and sanitary sewer overflow. The submersible level sensor normally sold with the datalogger is the 0.39" diameter miniature version. However, the VL4511 offers similar performance with a 3/4" diameter housing. A Version of the VL5000 Series features a 1" diameter housing and both are compatible with the Datalogger. Sensor 0.39" diameter 0.25% accuracy Piezoresistive sensor Ranges up to 500 psi Datalogger 7 year battery life Windows Software Installs in 2" wells

The PMC Water Level Datalogger is a simple, effective and economical system designed to measure water level using a datalogger and pressure sensor.

The Water Level Datalogger is valuable in level monitoring applications such as aquifer characterization, environmental remediation, well or tank level recording, combined sewer overflow and sanitary sewer overflow.

The submersible level sensor normally sold with the datalogger is the 0.39" diameter miniature version. However, the VL4511 offers similar performance with a 3/4" diameter housing. A Version of the VL5000 Series features a 1" diameter housing and both are compatible with the Datalogger.

Sensor

  • 0.39" diameter
  • 0.25% accuracy
  • Piezoresistive sensor
  • Ranges up to 500 psi

Datalogger

  • 7 year battery life
  • Windows Software
  • Installs in 2" wells
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Data Acquisition
Product Number DL-MTM3211
Product Name Miniature Submersible Datalogger Level Transmitter
Data Acquisition Datalogger
User Interface None
Host Connection RS232/422/485
Application General Lab & Industrial; Environmental; Marine; Weather / Meteorology
Unlock Full Specs
to access all available technical data

Similar Products

Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
EJ1122 | EtherCAT plug-in module, 2-port junction, EtherCAT -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details