This CAN Signal Acquisition Module integrates a high quality multi-channel data acquisition system, high performance Micro-controller (MCU) and CAN interface to provide access to external analog sensors via a Controller Area Network (CAN).
The Module offers an array of configuration options in terms of analog input conditioning and CAN output formats. In addition, for maximum flexibility, a number of application layer configurations are available including CANOpen, J1939 and a fully customizable proprietary protocol.
Typical Applications include: Temperature - Acceleration - Pressure - Position/Angle - Torque/Force - Speed
Features
| PMC Engineering LLC | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | CAN8 Series |
| Product Name | Signal Acquisition Module for Motorsports |
| Form Factor | Stand-alone |
| Auxiliary Outputs | CAN Output |
| Application | Vehicular |
| Analog Channels | 8 # |
| Sampling Frequency | 1 kHz |