PMC Engineering LLC Miniature Pressure and Temperature Transducers for Motorsports ASMT Series

Description
The ASMT Series combines a high performance rugged and very small pressure transducer with a temperature measured provided by an NTC Thermistor. The transducer has been designed specifically for use in harsh motor sports environments. The design features the ability to operate at temperatures up to 300°F. The modular construction and associated components have been designed to provide quick deliveries over a wide range of configurations. Pressure Transducer ASMT Series Miniature 1/2" diameter 0-150 psi to 0-3000 psi Range 300°F Operation Built-In Temperature Sensor 0.2% Accuracy
Description
The ASMT Series combines a high performance rugged and very small pressure transducer with a temperature measured provided by an NTC Thermistor. The transducer has been designed specifically for use in harsh motor sports environments. The design features the ability to operate at temperatures up to 300°F. The modular construction and associated components have been designed to provide quick deliveries over a wide range of configurations. Pressure Transducer ASMT Series Miniature 1/2" diameter 0-150 psi to 0-3000 psi Range 300°F Operation Built-In Temperature Sensor 0.2% Accuracy

Suppliers

Company
Product
Description
Supplier Links
Miniature Pressure and Temperature Transducers for Motorsports - ASMT Series - PMC Engineering LLC
Danbury, CT, USA
Miniature Pressure and Temperature Transducers for Motorsports
ASMT Series
Miniature Pressure and Temperature Transducers for Motorsports ASMT Series
The ASMT Series combines a high performance rugged and very small pressure transducer with a temperature measured provided by an NTC Thermistor. The transducer has been designed specifically for use in harsh motor sports environments. The design features the ability to operate at temperatures up to 300°F. The modular construction and associated components have been designed to provide quick deliveries over a wide range of configurations. Pressure Transducer ASMT Series Miniature 1/2" diameter 0-150 psi to 0-3000 psi Range 300°F Operation Built-In Temperature Sensor 0.2% Accuracy

The ASMT Series combines a high performance rugged and very small pressure transducer with a temperature measured provided by an NTC Thermistor. The transducer has been designed specifically for use in harsh motor sports environments. The design features the ability to operate at temperatures up to 300°F. The modular construction and associated components have been designed to provide quick deliveries over a wide range of configurations.

Pressure Transducer ASMT Series

  • Miniature 1/2" diameter
  • 0-150 psi to 0-3000 psi Range
  • 300°F Operation
  • Built-In Temperature Sensor
  • 0.2% Accuracy
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number ASMT Series
Product Name Miniature Pressure and Temperature Transducers for Motorsports
Device Category Sensor or Transducer
Measurement Type Absolute; Gauge; Sealed
Media Liquid; Oil, Fuel, Coolant, Boost, Brakes, Water
Signal Output Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Hermetically Sealed Vacuum Switch - 117 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors - 2017894 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Gas
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PKD15-516 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Unamplified
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details