PMC Engineering LLC Miniature Pressure and Temperature Transducer for Motorsports ASMC Series

Description
The ASMC series miniature pressure temperature transducers / sensors offer a combined pressure and temperature sensor in a miniature all stainless steel package. Protected against the high vibration, shock and high temperatures found in motorsport, the ASMC provides high levels of reliability and endurance The temperature measurement is via a small protrusion on the end of the pressure port giving a fast and accurate temperature reading. From a PT1000 or NTC thermistor. Typical applications include: Oil - Fuel - Coolant - Brakes - Air - Water Features Miniature 1/2" diameter Combination Pressure and Temperature Sensor 0-150 psi to 0-3000 psi Ranges NTC or PT1000 Temperature Sensors 5V or 8-16Vdc Supply ±0.2% Accuracy
Description
The ASMC series miniature pressure temperature transducers / sensors offer a combined pressure and temperature sensor in a miniature all stainless steel package. Protected against the high vibration, shock and high temperatures found in motorsport, the ASMC provides high levels of reliability and endurance The temperature measurement is via a small protrusion on the end of the pressure port giving a fast and accurate temperature reading. From a PT1000 or NTC thermistor. Typical applications include: Oil - Fuel - Coolant - Brakes - Air - Water Features Miniature 1/2" diameter Combination Pressure and Temperature Sensor 0-150 psi to 0-3000 psi Ranges NTC or PT1000 Temperature Sensors 5V or 8-16Vdc Supply ±0.2% Accuracy

Suppliers

Company
Product
Description
Supplier Links
Miniature Pressure and Temperature Transducer for Motorsports - ASMC Series - PMC Engineering LLC
Danbury, CT, USA
Miniature Pressure and Temperature Transducer for Motorsports
ASMC Series
Miniature Pressure and Temperature Transducer for Motorsports ASMC Series
The ASMC series miniature pressure temperature transducers / sensors offer a combined pressure and temperature sensor in a miniature all stainless steel package. Protected against the high vibration, shock and high temperatures found in motorsport, the ASMC provides high levels of reliability and endurance The temperature measurement is via a small protrusion on the end of the pressure port giving a fast and accurate temperature reading. From a PT1000 or NTC thermistor. Typical applications include: Oil - Fuel - Coolant - Brakes - Air - Water Features Miniature 1/2" diameter Combination Pressure and Temperature Sensor 0-150 psi to 0-3000 psi Ranges NTC or PT1000 Temperature Sensors 5V or 8-16Vdc Supply ±0.2% Accuracy

The ASMC series miniature pressure temperature transducers / sensors offer a combined pressure and temperature sensor in a miniature all stainless steel package. Protected against the high vibration, shock and high temperatures found in motorsport, the ASMC provides high levels of reliability and endurance The temperature measurement is via a small protrusion on the end of the pressure port giving a fast and accurate temperature reading. From a PT1000 or NTC thermistor.

Typical applications include: Oil - Fuel - Coolant - Brakes - Air - Water

Features

  • Miniature 1/2" diameter
  • Combination Pressure and Temperature Sensor
  • 0-150 psi to 0-3000 psi Ranges
  • NTC or PT1000 Temperature Sensors
  • 5V or 8-16Vdc Supply
  • ±0.2% Accuracy
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number ASMC Series
Product Name Miniature Pressure and Temperature Transducer for Motorsports
Device Category Sensor or Transducer
Measurement Type Absolute; Sealed
Media Liquid; Oil, Fuel, Coolant, Boost, Brakes, Water
Signal Output Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - Industrial - 1882-6041235-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Transducers - 11025791-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 25 psi (17.59 m H2O)
View Details
Pressure Sensors - 1754987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Pressure
View Details