PMC Engineering LLC Standard Pressure and Temperature Transducer for Motorsports ASLT Series

Description
The ASLT Series of combination pressure and temperature sensors have been designed specifically for use in harsh motorsport environments and on-vehicle automotive testing applications. The modular construction and programmable amplifier have been designed to provide quick deliveries over a wide range of configurations. Typical Applications include: Coolant - Brakes - Water - Boost - Fuel - Oil Pressure Transducer ASLT Series Combination Pressure & Temperature 0-15 psi to 0-6000 psi Range Built-in Temperature Sensor Rugged Construction ±0.5% Accuracy
Description
The ASLT Series of combination pressure and temperature sensors have been designed specifically for use in harsh motorsport environments and on-vehicle automotive testing applications. The modular construction and programmable amplifier have been designed to provide quick deliveries over a wide range of configurations. Typical Applications include: Coolant - Brakes - Water - Boost - Fuel - Oil Pressure Transducer ASLT Series Combination Pressure & Temperature 0-15 psi to 0-6000 psi Range Built-in Temperature Sensor Rugged Construction ±0.5% Accuracy

Suppliers

Company
Product
Description
Supplier Links
Standard Pressure and Temperature Transducer for Motorsports - ASLT Series - PMC Engineering LLC
Danbury, CT, USA
Standard Pressure and Temperature Transducer for Motorsports
ASLT Series
Standard Pressure and Temperature Transducer for Motorsports ASLT Series
The ASLT Series of combination pressure and temperature sensors have been designed specifically for use in harsh motorsport environments and on-vehicle automotive testing applications. The modular construction and programmable amplifier have been designed to provide quick deliveries over a wide range of configurations. Typical Applications include: Coolant - Brakes - Water - Boost - Fuel - Oil Pressure Transducer ASLT Series Combination Pressure & Temperature 0-15 psi to 0-6000 psi Range Built-in Temperature Sensor Rugged Construction ±0.5% Accuracy

The ASLT Series of combination pressure and temperature sensors have been designed specifically for use in harsh motorsport environments and on-vehicle automotive testing applications. The modular construction and programmable amplifier have been designed to provide quick deliveries over a wide range of configurations.

Typical Applications include: Coolant - Brakes - Water - Boost - Fuel - Oil

Pressure Transducer ASLT Series

  • Combination Pressure & Temperature
  • 0-15 psi to 0-6000 psi Range
  • Built-in Temperature Sensor
  • Rugged Construction
  • ±0.5% Accuracy
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number ASLT Series
Product Name Standard Pressure and Temperature Transducer for Motorsports
Device Category Sensor or Transducer
Measurement Type Absolute; Gauge; Sealed
Media Liquid; Oil, Fuel, Coolant, Boost, Brakes, Water
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensors, Transducers - Z4261-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details