PMC Engineering LLC Barometric/MAP Pressure Transducers for Motorsports ASLF Series

Description
The ASLF Series is a cost effective high performance pressure transducer designed specifically for Barometric and MAP pressures in demanding motor sports and automotive applications. These are ideal for high precision data acquisition or control systems. The transducers can be installed directly onto vehicles or as part of a test stand or Dyno. Barometric and MAP Pressure Transducer ASLF Series Miniature Size 15 to 75 psi Absolute Range Aluminum Construction 5V or 8-16V Supply Amplified Output Fluid/Gas Compatible
Description
The ASLF Series is a cost effective high performance pressure transducer designed specifically for Barometric and MAP pressures in demanding motor sports and automotive applications. These are ideal for high precision data acquisition or control systems. The transducers can be installed directly onto vehicles or as part of a test stand or Dyno. Barometric and MAP Pressure Transducer ASLF Series Miniature Size 15 to 75 psi Absolute Range Aluminum Construction 5V or 8-16V Supply Amplified Output Fluid/Gas Compatible

Suppliers

Company
Product
Description
Supplier Links
Barometric/MAP Pressure Transducers for Motorsports - ASLF Series - PMC Engineering LLC
Danbury, CT, USA
Barometric/MAP Pressure Transducers for Motorsports
ASLF Series
Barometric/MAP Pressure Transducers for Motorsports ASLF Series
The ASLF Series is a cost effective high performance pressure transducer designed specifically for Barometric and MAP pressures in demanding motor sports and automotive applications. These are ideal for high precision data acquisition or control systems. The transducers can be installed directly onto vehicles or as part of a test stand or Dyno. Barometric and MAP Pressure Transducer ASLF Series Miniature Size 15 to 75 psi Absolute Range Aluminum Construction 5V or 8-16V Supply Amplified Output Fluid/Gas Compatible

The ASLF Series is a cost effective high performance pressure transducer designed specifically for Barometric and MAP pressures in demanding motor sports and automotive applications. These are ideal for high precision data acquisition or control systems. The transducers can be installed directly onto vehicles or as part of a test stand or Dyno.

Barometric and MAP Pressure Transducer ASLF Series

  • Miniature Size
  • 15 to 75 psi Absolute Range
  • Aluminum Construction
  • 5V or 8-16V Supply
  • Amplified Output
  • Fluid/Gas Compatible
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number ASLF Series
Product Name Barometric/MAP Pressure Transducers for Motorsports
Device Category Sensor or Transducer
Measurement Type Absolute
Media Liquid; Gas
Signal Output Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P3IC/3000bar - 1-P3IC/3000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Explosion-Proof Pressure Switch - 120 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details