PMC Engineering LLC High Performance Pressure and Temperature Transducer for Motorsports ASHT Series

Description
The ASHT Series features both pressure and temperature sensors within a single transducer package. This high accuracy transducer has been designed for use in demanding motorsport and automotive testing industries. Typical applications include: Fuel, Oil, Boost, Water, Brakes & Coolant Features: Built-in Temperature Sensor Rugged Construction 0 -75 to 0 - 3000 psi 300°F Operation ±0.2% Accuracy
Description
The ASHT Series features both pressure and temperature sensors within a single transducer package. This high accuracy transducer has been designed for use in demanding motorsport and automotive testing industries. Typical applications include: Fuel, Oil, Boost, Water, Brakes & Coolant Features: Built-in Temperature Sensor Rugged Construction 0 -75 to 0 - 3000 psi 300°F Operation ±0.2% Accuracy

Suppliers

Company
Product
Description
Supplier Links
High Performance Pressure and Temperature Transducer for Motorsports - ASHT Series - PMC Engineering LLC
Danbury, CT, USA
High Performance Pressure and Temperature Transducer for Motorsports
ASHT Series
High Performance Pressure and Temperature Transducer for Motorsports ASHT Series
The ASHT Series features both pressure and temperature sensors within a single transducer package. This high accuracy transducer has been designed for use in demanding motorsport and automotive testing industries. Typical applications include: Fuel, Oil, Boost, Water, Brakes & Coolant Features: Built-in Temperature Sensor Rugged Construction 0 -75 to 0 - 3000 psi 300°F Operation ±0.2% Accuracy

The ASHT Series features both pressure and temperature sensors within a single transducer package. This high accuracy transducer has been designed for use in demanding motorsport and automotive testing industries.

Typical applications include: Fuel, Oil, Boost, Water, Brakes & Coolant

Features:

  • Built-in Temperature Sensor
  • Rugged Construction
  • 0 -75 to 0 - 3000 psi
  • 300°F Operation
  • ±0.2% Accuracy
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number ASHT Series
Product Name High Performance Pressure and Temperature Transducer for Motorsports
Device Category Sensor or Transducer
Measurement Type Absolute; Gauge; Sealed
Media Liquid; Oil, Fuel, Coolant, Boost, Brakes, Water
Signal Output Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
E8Y-L Pressure Display - E8Y-LR2Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details