PMC Engineering LLC High Performance Pressure Transducers for Motorsports ASH Series

Description
The ASH Series of high performance pressure transducers have been designed for extreme endurance and high temperature installations on motorsport and automotive applications. These are ideal for high precision data acquisition or control systems. The transducers can be installed directly onto vehicles or as part of a test stand or dyno. The transducers offer a high level of reliability and endurance, they are protected against the high vibration, shock and high temperatures found in motorsport. Continuous operation up to 300°F allows for installation in hot zones. Typical applications include: Oil - Fuel - Coolant - Boost - Brakes - Air - Water Features VIB to 100g 5Khz Continuous operation at 300F 15 psi to 6000 psi Ranges Welded Construction Amplified Output ±0.2% Accuracy
Description
The ASH Series of high performance pressure transducers have been designed for extreme endurance and high temperature installations on motorsport and automotive applications. These are ideal for high precision data acquisition or control systems. The transducers can be installed directly onto vehicles or as part of a test stand or dyno. The transducers offer a high level of reliability and endurance, they are protected against the high vibration, shock and high temperatures found in motorsport. Continuous operation up to 300°F allows for installation in hot zones. Typical applications include: Oil - Fuel - Coolant - Boost - Brakes - Air - Water Features VIB to 100g 5Khz Continuous operation at 300F 15 psi to 6000 psi Ranges Welded Construction Amplified Output ±0.2% Accuracy

Suppliers

Company
Product
Description
Supplier Links
High Performance Pressure Transducers for Motorsports - ASH Series - PMC Engineering LLC
Danbury, CT, USA
High Performance Pressure Transducers for Motorsports
ASH Series
High Performance Pressure Transducers for Motorsports ASH Series
The ASH Series of high performance pressure transducers have been designed for extreme endurance and high temperature installations on motorsport and automotive applications. These are ideal for high precision data acquisition or control systems. The transducers can be installed directly onto vehicles or as part of a test stand or dyno. The transducers offer a high level of reliability and endurance, they are protected against the high vibration, shock and high temperatures found in motorsport. Continuous operation up to 300°F allows for installation in hot zones. Typical applications include: Oil - Fuel - Coolant - Boost - Brakes - Air - Water Features VIB to 100g 5Khz Continuous operation at 300F 15 psi to 6000 psi Ranges Welded Construction Amplified Output ±0.2% Accuracy

The ASH Series of high performance pressure transducers have been designed for extreme endurance and high temperature installations on motorsport and automotive applications.

These are ideal for high precision data acquisition or control systems. The transducers can be installed directly onto vehicles or as part of a test stand or dyno.

The transducers offer a high level of reliability and endurance, they are protected against the high vibration, shock and high temperatures found in motorsport. Continuous operation up to 300°F allows for installation in hot zones.

Typical applications include: Oil - Fuel - Coolant - Boost - Brakes - Air - Water

Features

  • VIB to 100g 5Khz
  • Continuous operation at 300F
  • 15 psi to 6000 psi Ranges
  • Welded Construction
  • Amplified Output
  • ±0.2% Accuracy
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number ASH Series
Product Name High Performance Pressure Transducers for Motorsports
Device Category Sensor or Transducer
Measurement Type Absolute; Gauge; Sealed
Media Liquid; Gas; Oil, Fuel, Coolant, Boost, Brakes, Air, Water
Signal Output Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Hermetically Sealed Vacuum Switch - 117 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038723-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Transducers - 10203280-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Sensors - 2547410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details