PLX Inc. Custom Parts - Custom Parts (N - R) - PEX8648-BB50BIF PEX8648-BB50BIF

Description
Manufacturer: PLX Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165396-PEX8648-BB50 BIF Number of Ports: 12 Number of Drivers: 1 Categories: Custom Parts Case / Package: FCBGA Alternative Parts (Cross-Reference): PEX8648BB50BIF; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: PLX Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165396-PEX8648-BB50 BIF Number of Ports: 12 Number of Drivers: 1 Categories: Custom Parts Case / Package: FCBGA Alternative Parts (Cross-Reference): PEX8648BB50BIF; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - PEX8648-BB50BIF - 1165396-PEX8648-BB50BIF - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - PEX8648-BB50BIF
1165396-PEX8648-BB50BIF
Custom Parts - Custom Parts (N - R) - PEX8648-BB50BIF 1165396-PEX8648-BB50BIF
Manufacturer: PLX Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165396-PEX8648-BB50 BIF Number of Ports: 12 Number of Drivers: 1 Categories: Custom Parts Case / Package: FCBGA Alternative Parts (Cross-Reference): PEX8648BB50BIF; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: PLX
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165396-PEX8648-BB50BIF
Number of Ports: 12
Number of Drivers: 1
Categories: Custom Parts
Case / Package: FCBGA
Alternative Parts (Cross-Reference): PEX8648BB50BIF;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1165396-PEX8648-BB50BIF
Product Name Custom Parts - Custom Parts (N - R) - PEX8648-BB50BIF
Unlock Full Specs
to access all available technical data