Manufacturer: PLX
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226844-PEX8636-AA50
Number of Ports: 24
Number of Pins: 676
Categories: Custom Parts
Alternative Parts (Cross-Reference): PEX8636AA50BCF;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1226844-PEX8636-AA50BCF |
| Product Name | Custom Parts - Custom Parts (N - R) - PEX8636-AA50BCF |