Manufacturer: PLX
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221618-PEX8532-BA25
Number of Ports: 8
Operating Supply Voltage: 1 V
Number of Pins: 680
Categories: Custom Parts
Max Frequency: 100 MHz
Alternative Parts (Cross-Reference): PEX8532BA25BIG;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1221618-PEX8532-BA25BIG |
| Product Name | Custom Parts - Custom Parts (N - R) - PEX8532-BA25BIG |