Pleora’s iPORT™ NTx-NBT50 Embedded Video Interface hardware shortens time-to-market, reduces risk, and lowers costs by providing a straightforward way to integrate high-bandwidth GigE Vision® 2.0 video connectivity over NBASE-T into imaging devices and systems.
The NTx-NBT Embedded Video Interface supports 5 Gbps transmission of uncompressed images over a standard Cat 5e Ethernet cable for distances up to 100 meters. The compact hardware solution is easily embedded into x-ray flat panel detectors (FPDs), imaging systems, and cameras. The product supports the IEEE 1588 Precision Time Protocol to synchronize image capture functions and other system elements, enabling the exact triggering of image acquisition. Integrated image management allows users to track and retrieve images that are transmitted during a particular acquisition session.
The iPORT NTx-NBT25 is supported by Pleora’s feature-rich eBUS™ SDK application tool kit. With this software suite, designers can rapidly prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and USB 3.0 using the same application programming interface (API).
| Pleora Technologies Inc. | |
|---|---|
| Product Category | Video Processor Boards |
| Product Number | iPORT™ NTx-NBT50 |
| Product Name | NBASE-T 5.0 Gbps Embedded Video Interface |
| Features | Serial I/O Port; Ethernet Interface |