TOOL BAG, NYLON; Carrying Case Material:Nylon (Polyamide); External Height:6"; External Width:12"; External Depth:6.5"; Product Range:Platt MTB; Abrasive Colour:Black; Body Material:Cordura; Colour:Black RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25C4142 |
| Product Name | Tool Bag, Nylon; Carrying Case Material Platt |