TOOL CASE; Carrying Case Material:Nylon (Polyamide); External Height:187.33mm; External Width:266.7mm; External Depth:50.8mm; Product Range:Platt 601; Colour:Black; External Depth - Imperial:2"; External Depth - Metric:50.8mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 90F1636 |
| Product Name | Tool Case; Carrying Case Material Platt |