Platinum Tools, Inc. Micro Usb Cable, Tester; Accessory Type Platinum Tools TCA007

Description
MICRO USB CABLE, TESTER; Accessory Type:Micro USB Cable; For Use With:Platinum Tools Cable Prowler, Net Prowler, Net Chaser Testers; Product Range:
Description
MICRO USB CABLE, TESTER; Accessory Type:Micro USB Cable; For Use With:Platinum Tools Cable Prowler, Net Prowler, Net Chaser Testers; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Micro Usb Cable, Tester; Accessory Type Platinum Tools - 52AC1353 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb Cable, Tester; Accessory Type Platinum Tools
52AC1353
Micro Usb Cable, Tester; Accessory Type Platinum Tools 52AC1353
MICRO USB CABLE, TESTER; Accessory Type:Micro USB Cable; For Use With:Platinum Tools Cable Prowler, Net Prowler, Net Chaser Testers; Product Range:

MICRO USB CABLE, TESTER; Accessory Type:Micro USB Cable; For Use With:Platinum Tools Cable Prowler, Net Prowler, Net Chaser Testers; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AC1353
Product Name Micro Usb Cable, Tester; Accessory Type Platinum Tools
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3033/103-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers