Platinum Tools, Inc. 3" Standard Hph J-Hook, Black, Size 48. 25/box. Platinum Tools HPH48-25BK

Description
3" STANDARD HPH J-HOOK, BLACK, SIZE 48. 25/BOX.
Description
3" STANDARD HPH J-HOOK, BLACK, SIZE 48. 25/BOX.

Suppliers

Company
Product
Description
Supplier Links
3
Chicago, IL, United States
3" Standard Hph J-Hook, Black, Size 48. 25/box. Platinum Tools
83AH8783
3" Standard Hph J-Hook, Black, Size 48. 25/box. Platinum Tools 83AH8783
3" STANDARD HPH J-HOOK, BLACK, SIZE 48. 25/BOX.

3" STANDARD HPH J-HOOK, BLACK, SIZE 48. 25/BOX.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH8783
Product Name 3" Standard Hph J-Hook, Black, Size 48. 25/box. Platinum Tools
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1849-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Modular Connectors / Ethernet Connectors - 221T08F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 8
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers