Platinum Tools, Inc. J-Hook, Polypropylene/steel, 1In; Cable Clamp / Clip Type Platinum Tools HPH16-25

Description
J-HOOK, POLYPROPYLENE/STEEL, 1IN; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1"; Cable Clamp / Clip Material:PP (Polypropylene), Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:
Description
J-HOOK, POLYPROPYLENE/STEEL, 1IN; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1"; Cable Clamp / Clip Material:PP (Polypropylene), Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:
Datasheet
Datasheet Summary
Powered by GS/AI

The J-Hook, part number 52AC1270, is a cable clamp designed for efficient cable management in various installations. It features a 1-inch internal diameter and is constructed from a combination of polypropylene and steel, ensuring durability and strength. The design includes a reusable Snap-Lock latch that secures cables firmly, eliminating the need for traditional cable ties or Velcro ties. This product is UL listed, plenum rated, and compliant with RoHS and TIA standards, making it suitable for a wide range of applications. The J-Hook has a wide base support of 2 inches and is designed to provide an industry-leading bend radius, which helps maintain the integrity of the cables being managed. Its lightweight and flush mount design facilitate easy installation. Engineers considering this product will find it economical and effective for organizing cables in both commercial and residential settings.

Datasheet Summary
Powered by GS/AI

The J-Hook, part number 52AC1270, is a cable clamp designed for efficient cable management in various installations. It features a 1-inch internal diameter and is constructed from a combination of polypropylene and steel, ensuring durability and strength. The design includes a reusable Snap-Lock latch that secures cables firmly, eliminating the need for traditional cable ties or Velcro ties. This product is UL listed, plenum rated, and compliant with RoHS and TIA standards, making it suitable for a wide range of applications. The J-Hook has a wide base support of 2 inches and is designed to provide an industry-leading bend radius, which helps maintain the integrity of the cables being managed. Its lightweight and flush mount design facilitate easy installation. Engineers considering this product will find it economical and effective for organizing cables in both commercial and residential settings.

Suppliers

Company
Product
Description
Supplier Links
J-Hook, Polypropylene/steel, 1In; Cable Clamp / Clip Type Platinum Tools - 52AC1270 - Newark, An Avnet Company
Chicago, IL, United States
J-Hook, Polypropylene/steel, 1In; Cable Clamp / Clip Type Platinum Tools
52AC1270
J-Hook, Polypropylene/steel, 1In; Cable Clamp / Clip Type Platinum Tools 52AC1270
J-HOOK, POLYPROPYLENE/STEEL, 1IN; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1"; Cable Clamp / Clip Material:PP (Polypropylene), Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:

J-HOOK, POLYPROPYLENE/STEEL, 1IN; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1"; Cable Clamp / Clip Material:PP (Polypropylene), Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 52AC1270
Product Name J-Hook, Polypropylene/steel, 1In; Cable Clamp / Clip Type Platinum Tools
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7637 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Clips & Clamps - 2479229P - RS Components, Ltd.
Specs
Diameter 0.039 inch (1 mm)
Material Tin Plated Copper
View Details