Platinum Tools, Inc. Housing Conn, Rj45, Cat5E/cat6, Cable; Modular Connector Type Platinum Tools 742C

Description
HOUSING CONN, RJ45, CAT5E/CAT6, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:IP67; Connector Mounting:Cable Mount
Datasheet
Description
HOUSING CONN, RJ45, CAT5E/CAT6, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:IP67; Connector Mounting:Cable Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing Conn, Rj45, Cat5E/cat6, Cable; Modular Connector Type Platinum Tools - 81AC3187 - Newark, An Avnet Company
Chicago, IL, United States
Housing Conn, Rj45, Cat5E/cat6, Cable; Modular Connector Type Platinum Tools
81AC3187
Housing Conn, Rj45, Cat5E/cat6, Cable; Modular Connector Type Platinum Tools 81AC3187
HOUSING CONN, RJ45, CAT5E/CAT6, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:IP67; Connector Mounting:Cable Mount

HOUSING CONN, RJ45, CAT5E/CAT6, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6; IP Rating:IP67; Connector Mounting:Cable Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81AC3187
Product Name Housing Conn, Rj45, Cat5E/cat6, Cable; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Plug connector - NPQH-D-S14-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details