Platinum Tools, Inc. Housing Splice Adapter, Rj45, Jack-Jack; In Line Connector A Platinum Tools 740C

Description
HOUSING SPLICE ADAPTER, RJ45, JACK-JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:
Datasheet
Description
HOUSING SPLICE ADAPTER, RJ45, JACK-JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing Splice Adapter, Rj45, Jack-Jack; In Line Connector A Platinum Tools - 81AC3185 - Newark, An Avnet Company
Chicago, IL, United States
Housing Splice Adapter, Rj45, Jack-Jack; In Line Connector A Platinum Tools
81AC3185
Housing Splice Adapter, Rj45, Jack-Jack; In Line Connector A Platinum Tools 81AC3185
HOUSING SPLICE ADAPTER, RJ45, JACK-JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:

HOUSING SPLICE ADAPTER, RJ45, JACK-JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81AC3185
Product Name Housing Splice Adapter, Rj45, Jack-Jack; In Line Connector A Platinum Tools
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details