Platinum Tools, Inc. Modular Conn, Cat6, Jack, Cable; Modular Connector Type Platinum Tools 726WH-50

Description
MODULAR CONN, CAT6, JACK, CABLE; Modular Connector Type:Modular Jack; Port Configuration:-; No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Unshielded
Datasheet
Description
MODULAR CONN, CAT6, JACK, CABLE; Modular Connector Type:Modular Jack; Port Configuration:-; No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Conn, Cat6, Jack, Cable; Modular Connector Type Platinum Tools - 86AJ9323 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, Cat6, Jack, Cable; Modular Connector Type Platinum Tools
86AJ9323
Modular Conn, Cat6, Jack, Cable; Modular Connector Type Platinum Tools 86AJ9323
MODULAR CONN, CAT6, JACK, CABLE; Modular Connector Type:Modular Jack; Port Configuration:-; No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Unshielded

MODULAR CONN, CAT6, JACK, CABLE; Modular Connector Type:Modular Jack; Port Configuration:-; No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Unshielded

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86AJ9323
Product Name Modular Conn, Cat6, Jack, Cable; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm N Type Straight Plug - 190410(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2001-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers