Platinum Tools, Inc. Modular Conn, Cat5E, Jack, Cable; Modular Connector Type Platinum Tools 725BL-50

Description
MODULAR CONN, CAT5E, JACK, CABLE; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Product Range:
Datasheet
Description
MODULAR CONN, CAT5E, JACK, CABLE; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Conn, Cat5E, Jack, Cable; Modular Connector Type Platinum Tools - 86AJ9321 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, Cat5E, Jack, Cable; Modular Connector Type Platinum Tools
86AJ9321
Modular Conn, Cat5E, Jack, Cable; Modular Connector Type Platinum Tools 86AJ9321
MODULAR CONN, CAT5E, JACK, CABLE; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Product Range:

MODULAR CONN, CAT5E, JACK, CABLE; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86AJ9321
Product Name Modular Conn, Cat5E, Jack, Cable; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details