Platinum Tools, Inc. Connector, Rj45, Jack, 8P8C, White; Modular Connector Type Platinum Tools 705WH-1

Description
CONNECTOR, RJ45, JACK, 8P8C, WHITE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack
Description
CONNECTOR, RJ45, JACK, 8P8C, WHITE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Jack, 8P8C, White; Modular Connector Type Platinum Tools - 80R7444 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, White; Modular Connector Type Platinum Tools
80R7444
Connector, Rj45, Jack, 8P8C, White; Modular Connector Type Platinum Tools 80R7444
CONNECTOR, RJ45, JACK, 8P8C, WHITE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack

CONNECTOR, RJ45, JACK, 8P8C, WHITE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80R7444
Product Name Connector, Rj45, Jack, 8P8C, White; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details