Platinum Tools, Inc. Connector, Rj45, Jack, 8P8C, Org; Modular Connector Type Platinum Tools 705OR-1

Description
CONNECTOR, RJ45, JACK, 8P8C, ORG; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack
Description
CONNECTOR, RJ45, JACK, 8P8C, ORG; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Jack, 8P8C, Org; Modular Connector Type Platinum Tools - 80R7442 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, Org; Modular Connector Type Platinum Tools
80R7442
Connector, Rj45, Jack, 8P8C, Org; Modular Connector Type Platinum Tools 80R7442
CONNECTOR, RJ45, JACK, 8P8C, ORG; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack

CONNECTOR, RJ45, JACK, 8P8C, ORG; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80R7442
Product Name Connector, Rj45, Jack, 8P8C, Org; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-841-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details