Platinum Tools, Inc. Connector, Rj45, Jack, 8P8C, Blue; Modular Connector Type Platinum Tools 705BL-1

Description
CONNECTOR, RJ45, JACK, 8P8C, BLUE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED
Description
CONNECTOR, RJ45, JACK, 8P8C, BLUE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Jack, 8P8C, Blue; Modular Connector Type Platinum Tools - 80R7437 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, Blue; Modular Connector Type Platinum Tools
80R7437
Connector, Rj45, Jack, 8P8C, Blue; Modular Connector Type Platinum Tools 80R7437
CONNECTOR, RJ45, JACK, 8P8C, BLUE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED

CONNECTOR, RJ45, JACK, 8P8C, BLUE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED

Supplier's Site
EZ-SNAPJACK CAT5E, BLUE. - 70069473 - Allied Electronics, Inc.
Fort Worth, TX, USA
EZ-SNAPJACK CAT5E, BLUE.
70069473
EZ-SNAPJACK CAT5E, BLUE. 70069473
First the EZ-RJ45®, now the EZ-SnapJack! You may never again need a punchdown tool. At least for your wall jacks! The patented EZ-SnapJack is selfterminating and quickly installs for professional results in a snap.

First the EZ-RJ45®, now the EZ-SnapJack! You may never again need a punchdown tool. At least for your wall jacks! The patented EZ-SnapJack is selfterminating and quickly installs for professional results in a snap.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 80R7437 70069473
Product Name Connector, Rj45, Jack, 8P8C, Blue; Modular Connector Type Platinum Tools EZ-SNAPJACK CAT5E, BLUE.
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-718-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers