CONNECTOR, RJ45, PLUG, 8P8C, CAT6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 51AC9904 |
| Product Name | Connector, Rj45, Plug, 8P8C, Cat6A; Modular Connector Type Platinum Tools |
| Connector Type | Modular Connector and RJ Connector |