Platinum Tools, Inc. Connector, Rj45, Plug, 8P8C, Cat5E/6; Modular Connector Type Platinum Tools 202051J

Description
CONNECTOR, RJ45, PLUG, 8P8C, CAT5E/6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount
Datasheet
Description
CONNECTOR, RJ45, PLUG, 8P8C, CAT5E/6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Plug, 8P8C, Cat5E/6; Modular Connector Type Platinum Tools - 51AC9903 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8P8C, Cat5E/6; Modular Connector Type Platinum Tools
51AC9903
Connector, Rj45, Plug, 8P8C, Cat5E/6; Modular Connector Type Platinum Tools 51AC9903
CONNECTOR, RJ45, PLUG, 8P8C, CAT5E/6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount

CONNECTOR, RJ45, PLUG, 8P8C, CAT5E/6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC9903
Product Name Connector, Rj45, Plug, 8P8C, Cat5E/6; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details