Platinum Tools, Inc. Connector, Rj45, Plug, 8P8C, Cat5E/6; Modular Connector Type Platinum Tools 202050J

Description
CONNECTOR, RJ45, PLUG, 8P8C, CAT5E/6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount
Datasheet
Description
CONNECTOR, RJ45, PLUG, 8P8C, CAT5E/6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Plug, 8P8C, Cat5E/6; Modular Connector Type Platinum Tools - 51AC9902 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8P8C, Cat5E/6; Modular Connector Type Platinum Tools
51AC9902
Connector, Rj45, Plug, 8P8C, Cat5E/6; Modular Connector Type Platinum Tools 51AC9902
CONNECTOR, RJ45, PLUG, 8P8C, CAT5E/6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount

CONNECTOR, RJ45, PLUG, 8P8C, CAT5E/6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC9902
Product Name Connector, Rj45, Plug, 8P8C, Cat5E/6; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Power Entry Modules (PEM) - 486-3-107-473-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details