Platinum Tools, Inc. Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6/6A; Modular Connector Type Platinum Tools 202044J

Description
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E/6/6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Shielding:Unshielded
Datasheet
Description
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E/6/6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Shielding:Unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6/6A; Modular Connector Type Platinum Tools - 57AC8318 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6/6A; Modular Connector Type Platinum Tools
57AC8318
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6/6A; Modular Connector Type Platinum Tools 57AC8318
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E/6/6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Shielding:Unshielded

RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E/6/6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Shielding:Unshielded

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57AC8318
Product Name Rj45 Conn, Plug, 8P8C, 1Port, Cat5E/6/6A; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8828A2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details