Platinum Tools, Inc. Shielded Ez-Rj45R For Cat5E & Cat6 With External Ground - 50 Pack Jar; Modular Connector Type Platinum Tools 202022J

Description
Shielded EZ-RJ45r for CAT5e & CAT6 with External Ground - 50 Pack Jar; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat6; IP Rating:- RoHS Compliant: No
Datasheet
Description
Shielded EZ-RJ45r for CAT5e & CAT6 with External Ground - 50 Pack Jar; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat6; IP Rating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Ez-Rj45R For Cat5E & Cat6 With External Ground - 50 Pack Jar; Modular Connector Type Platinum Tools - 84Y7853 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Ez-Rj45R For Cat5E & Cat6 With External Ground - 50 Pack Jar; Modular Connector Type Platinum Tools
84Y7853
Shielded Ez-Rj45R For Cat5E & Cat6 With External Ground - 50 Pack Jar; Modular Connector Type Platinum Tools 84Y7853
Shielded EZ-RJ45r for CAT5e & CAT6 with External Ground - 50 Pack Jar; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat6; IP Rating:- RoHS Compliant: No

Shielded EZ-RJ45r for CAT5e & CAT6 with External Ground - 50 Pack Jar; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat6; IP Rating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84Y7853
Product Name Shielded Ez-Rj45R For Cat5E & Cat6 With External Ground - 50 Pack Jar; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products