Platinum Tools, Inc. Rj45 Conn, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Platinum Tools 202010J

Description
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount
Datasheet
Description
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Conn, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Platinum Tools - 45AC6256 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Platinum Tools
45AC6256
Rj45 Conn, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Platinum Tools 45AC6256
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount

RJ45 CONN, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site Datasheet
Ez--Rj45 Cat6 100 Piece Jar; Modular Connector Type Platinum Tools - 26Y8547 - Newark, An Avnet Company
Chicago, IL, United States
Ez--Rj45 Cat6 100 Piece Jar; Modular Connector Type Platinum Tools
26Y8547
Ez--Rj45 Cat6 100 Piece Jar; Modular Connector Type Platinum Tools 26Y8547
EZ--RJ45 Cat6 100 Piece Jar; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Unshielded RoHS Compliant: No

EZ--RJ45 Cat6 100 Piece Jar; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Unshielded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45AC6256
Product Name Rj45 Conn, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 111812P3 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers