Platinum Tools, Inc. Ez--Rj45 Cat5 100 Piece Jar; Modular Connector Type Platinum Tools 202003J

Description
EZ--RJ45 Cat5 100 Piece Jar; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
EZ--RJ45 Cat5 100 Piece Jar; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ez--Rj45 Cat5 100 Piece Jar; Modular Connector Type Platinum Tools - 06AC3903 - Newark, An Avnet Company
Chicago, IL, United States
Ez--Rj45 Cat5 100 Piece Jar; Modular Connector Type Platinum Tools
06AC3903
Ez--Rj45 Cat5 100 Piece Jar; Modular Connector Type Platinum Tools 06AC3903
EZ--RJ45 Cat5 100 Piece Jar; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

EZ--RJ45 Cat5 100 Piece Jar; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06AC3903
Product Name Ez--Rj45 Cat5 100 Piece Jar; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details