Platinum Tools, Inc. Bongoties Reusable Ties Bag Of 10; Fastener Length Imperial Platinum Tools 19501

Description
BongoTies Reusable Ties Bag Of 10; Fastener Length - Imperial:5"; Fastener Length - Metric:127mm; Fastener Width - Imperial:-; Fastener Width - Metric:-; Fastener Colour:-; Fastener Material:Rubber; Cable Bundle Diameter Max:
Description
BongoTies Reusable Ties Bag Of 10; Fastener Length - Imperial:5"; Fastener Length - Metric:127mm; Fastener Width - Imperial:-; Fastener Width - Metric:-; Fastener Colour:-; Fastener Material:Rubber; Cable Bundle Diameter Max:

Suppliers

Company
Product
Description
Supplier Links
Bongoties Reusable Ties Bag Of 10; Fastener Length Imperial Platinum Tools - 54X8527 - Newark, An Avnet Company
Chicago, IL, United States
Bongoties Reusable Ties Bag Of 10; Fastener Length Imperial Platinum Tools
54X8527
Bongoties Reusable Ties Bag Of 10; Fastener Length Imperial Platinum Tools 54X8527
BongoTies Reusable Ties Bag Of 10; Fastener Length - Imperial:5"; Fastener Length - Metric:127mm; Fastener Width - Imperial:-; Fastener Width - Metric:-; Fastener Colour:-; Fastener Material:Rubber; Cable Bundle Diameter Max:

BongoTies Reusable Ties Bag Of 10; Fastener Length - Imperial:5"; Fastener Length - Metric:127mm; Fastener Width - Imperial:-; Fastener Width - Metric:-; Fastener Colour:-; Fastener Material:Rubber; Cable Bundle Diameter Max:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 54X8527
Product Name Bongoties Reusable Ties Bag Of 10; Fastener Length Imperial Platinum Tools
Type Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
913-7761: GATE HOOK AND EYES - 8-02062-52342-4 - Hardware House, LLC
Specs
Type Hook Fastener
View Details