Platinum Tools, Inc. Rca Rg6 Compression Connector Nickel Plate 6 Pack; No. Of Contacts Platinum Tools 18051

Description
RCA RG6 Compression Connector Nickel Plate 6 Pack; No. of Contacts:-; Gender:-; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:
Datasheet
Description
RCA RG6 Compression Connector Nickel Plate 6 Pack; No. of Contacts:-; Gender:-; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Rg6 Compression Connector Nickel Plate 6 Pack; No. Of Contacts Platinum Tools - 31AC7694 - Newark, An Avnet Company
Chicago, IL, United States
Rca Rg6 Compression Connector Nickel Plate 6 Pack; No. Of Contacts Platinum Tools
31AC7694
Rca Rg6 Compression Connector Nickel Plate 6 Pack; No. Of Contacts Platinum Tools 31AC7694
RCA RG6 Compression Connector Nickel Plate 6 Pack; No. of Contacts:-; Gender:-; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:

RCA RG6 Compression Connector Nickel Plate 6 Pack; No. of Contacts:-; Gender:-; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AC7694
Product Name Rca Rg6 Compression Connector Nickel Plate 6 Pack; No. Of Contacts Platinum Tools
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details