Platinum Tools, Inc. Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Lan Category Platinum Tools 106242

Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; LAN Category:Cat6a, Cat7; Product Range:-; Connector Type:RJ45; Contact Plating:Gold Plated Contacts; Contact Termination Type:Crimp; Gender:Plug; No. of Contacts:8Contacts
Datasheet
Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; LAN Category:Cat6a, Cat7; Product Range:-; Connector Type:RJ45; Contact Plating:Gold Plated Contacts; Contact Termination Type:Crimp; Gender:Plug; No. of Contacts:8Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Lan Category Platinum Tools - 81AC3179 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Lan Category Platinum Tools
81AC3179
Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Lan Category Platinum Tools 81AC3179
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; LAN Category:Cat6a, Cat7; Product Range:-; Connector Type:RJ45; Contact Plating:Gold Plated Contacts; Contact Termination Type:Crimp; Gender:Plug; No. of Contacts:8Contacts

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; LAN Category:Cat6a, Cat7; Product Range:-; Connector Type:RJ45; Contact Plating:Gold Plated Contacts; Contact Termination Type:Crimp; Gender:Plug; No. of Contacts:8Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81AC3179
Product Name Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Lan Category Platinum Tools
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products