Platinum Tools, Inc. Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Lan Category Platinum Tools 106241

Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; LAN Category:Cat6a, Cat7; Product Range:-; Connector Type:RJ45; Contact Plating:Gold Plated Contacts; Contact Termination Type:Crimp; Gender:Plug; No. of Contacts:8Contacts
Datasheet
Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; LAN Category:Cat6a, Cat7; Product Range:-; Connector Type:RJ45; Contact Plating:Gold Plated Contacts; Contact Termination Type:Crimp; Gender:Plug; No. of Contacts:8Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Lan Category Platinum Tools - 81AC3178 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Lan Category Platinum Tools
81AC3178
Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Lan Category Platinum Tools 81AC3178
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; LAN Category:Cat6a, Cat7; Product Range:-; Connector Type:RJ45; Contact Plating:Gold Plated Contacts; Contact Termination Type:Crimp; Gender:Plug; No. of Contacts:8Contacts

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CRIMP; LAN Category:Cat6a, Cat7; Product Range:-; Connector Type:RJ45; Contact Plating:Gold Plated Contacts; Contact Termination Type:Crimp; Gender:Plug; No. of Contacts:8Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81AC3178
Product Name Rj45 Connector, Plug, 8P8C, 1Port, Crimp; Lan Category Platinum Tools
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details