Platinum Tools, Inc. Rj45 Shielded Cat6 Connectors - 10 Pack; Modular Connector Type Platinum Tools 106208C

Description
RJ45 Shielded Cat6 Connectors - 10 Pack; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug
Description
RJ45 Shielded Cat6 Connectors - 10 Pack; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug

Suppliers

Company
Product
Description
Supplier Links
Rj45 Shielded Cat6 Connectors - 10 Pack; Modular Connector Type Platinum Tools - 84Y7744 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Shielded Cat6 Connectors - 10 Pack; Modular Connector Type Platinum Tools
84Y7744
Rj45 Shielded Cat6 Connectors - 10 Pack; Modular Connector Type Platinum Tools 84Y7744
RJ45 Shielded Cat6 Connectors - 10 Pack; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug

RJ45 Shielded Cat6 Connectors - 10 Pack; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84Y7744
Product Name Rj45 Shielded Cat6 Connectors - 10 Pack; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Ganged Outlet; Snap-in; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; Black - 70080791 - Allied Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Termination Solder
Mounting Snap-in
View Details
2 suppliers
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details