Platinum Tools, Inc. Rj45 (8P8C) Cat6 2Piece Round-Solid 3-Prong 25 Pack; Modular Connector Type Platinum Tools 106187C

Description
RJ45 (8P8C) Cat6 2Piece Round-Solid 3-Prong 25 Pack; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Shielding:Unshielded
Description
RJ45 (8P8C) Cat6 2Piece Round-Solid 3-Prong 25 Pack; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Shielding:Unshielded

Suppliers

Company
Product
Description
Supplier Links
Rj45 (8P8C) Cat6 2Piece Round-Solid 3-Prong 25 Pack; Modular Connector Type Platinum Tools - 26Y8440 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 (8P8C) Cat6 2Piece Round-Solid 3-Prong 25 Pack; Modular Connector Type Platinum Tools
26Y8440
Rj45 (8P8C) Cat6 2Piece Round-Solid 3-Prong 25 Pack; Modular Connector Type Platinum Tools 26Y8440
RJ45 (8P8C) Cat6 2Piece Round-Solid 3-Prong 25 Pack; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Shielding:Unshielded

RJ45 (8P8C) Cat6 2Piece Round-Solid 3-Prong 25 Pack; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Shielding:Unshielded

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26Y8440
Product Name Rj45 (8P8C) Cat6 2Piece Round-Solid 3-Prong 25 Pack; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm TNC 90° Plug (Long) - 150509-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2002-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers