Platinum Tools, Inc. Rj45 Cat5E High Performance Round-Solid 100 Piece Jar; Modular Connector Type Platinum Tools 106168J

Description
RJ45 Cat5E High Performance Round-Solid 100 Piece Jar; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded
Description
RJ45 Cat5E High Performance Round-Solid 100 Piece Jar; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded

Suppliers

Company
Product
Description
Supplier Links
Rj45 Cat5E High Performance Round-Solid 100 Piece Jar; Modular Connector Type Platinum Tools - 26Y8439 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Cat5E High Performance Round-Solid 100 Piece Jar; Modular Connector Type Platinum Tools
26Y8439
Rj45 Cat5E High Performance Round-Solid 100 Piece Jar; Modular Connector Type Platinum Tools 26Y8439
RJ45 Cat5E High Performance Round-Solid 100 Piece Jar; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded

RJ45 Cat5E High Performance Round-Solid 100 Piece Jar; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26Y8439
Product Name Rj45 Cat5E High Performance Round-Solid 100 Piece Jar; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2001-1406-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers