Platinum Tools, Inc. Rj45 (8P8C) Cat5E Hp Round Stranded 25 Pack; Modular Connector Type Platinum Tools 106162C

Description
RJ45 (8P8C) Cat5E HP Round Stranded 25 Pack; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount
Description
RJ45 (8P8C) Cat5E HP Round Stranded 25 Pack; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount

Suppliers

Company
Product
Description
Supplier Links
Rj45 (8P8C) Cat5E Hp Round Stranded 25 Pack; Modular Connector Type Platinum Tools - 26Y8437 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 (8P8C) Cat5E Hp Round Stranded 25 Pack; Modular Connector Type Platinum Tools
26Y8437
Rj45 (8P8C) Cat5E Hp Round Stranded 25 Pack; Modular Connector Type Platinum Tools 26Y8437
RJ45 (8P8C) Cat5E HP Round Stranded 25 Pack; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount

RJ45 (8P8C) Cat5E HP Round Stranded 25 Pack; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26Y8437
Product Name Rj45 (8P8C) Cat5E Hp Round Stranded 25 Pack; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers