Platinum Tools, Inc. Rj45 Round Stranded 100 Piece Jar; Modular Connector Type Platinum Tools 106148J

Description
RJ45 Round Stranded 100 Piece Jar; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug
Description
RJ45 Round Stranded 100 Piece Jar; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug

Suppliers

Company
Product
Description
Supplier Links
Rj45 Round Stranded 100 Piece Jar; Modular Connector Type Platinum Tools - 26Y8436 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Round Stranded 100 Piece Jar; Modular Connector Type Platinum Tools
26Y8436
Rj45 Round Stranded 100 Piece Jar; Modular Connector Type Platinum Tools 26Y8436
RJ45 Round Stranded 100 Piece Jar; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug

RJ45 Round Stranded 100 Piece Jar; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26Y8436
Product Name Rj45 Round Stranded 100 Piece Jar; Modular Connector Type Platinum Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details